The CZTA27 is a silicon NPN Darlington transistor in a surface-mount SOT-223 package, designed for high-voltage and high-gain applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 500 mA, and a power dissipation of 2.0 W. The device features a typical current gain (hFE) of 10,000 at 10 mA and 100 mA, a saturated collector-emitter voltage of 1.5 V at 100 mA collector current, and a transition frequency of 125 MHz. Operating and storage junction temperatures range from -65°C to +150°C, with a thermal resistance of 62.5 °C/W. The package dimensions are defined by the SOT-223 mechanical outline, with a body length of 6.30 to 6.85 mm and a height of 1.50 to 1.80 mm.
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 125MHz 2W Surface Mount SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZTA27TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |