The CZT5401E is a PNP silicon transistor in an SOT-223 surface mount package, designed for general purpose amplifier and switching applications requiring high breakdown voltage. It has a collector-emitter voltage rating of 220 V, a continuous collector current of 600 mA, and a power dissipation of 2.0 W. The device features a collector-base breakdown voltage of 250 V, a low saturation voltage of 150 mV at 50 mA collector current, and a maximum leakage current of 50 nA. The junction temperature range is -65°C to +150°C, with a thermal resistance of 62.5 °C/W. The SOT-223 package dimensions are specified with a body length of 6.30 to 6.85 mm and a height of 1.50 to 1.80 mm. The complementary device is the CZT5551E.
Bipolar (BJT) Transistor PNP 220V 600mA 300MHz 2W Surface Mount SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | CZT5401ETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |