Central Semiconductor Corp. 80V 1A 2000mW Bipolar Transistor CZT3019 TR

Description
Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) SOT-223 T/R Product overview: CZT3019 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT3019 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) SOT-223 T/R Product overview: CZT3019 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT3019 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A 2000mW Bipolar Transistor
276-CZT3019 TR
80V 1A 2000mW Bipolar Transistor 276-CZT3019 TR
Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) SOT-223 T/R Product overview: CZT3019 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT3019 TR can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) SOT-223 T/R Product overview: CZT3019 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT3019 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CZT3019 TR - 000469-CZT3019 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CZT3019 TR
000469-CZT3019 TR
TRANSISTORS - Transistors (BJT) - Single - CZT3019 TR 000469-CZT3019 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 000469-CZT3019 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 000469-CZT3019 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CZT3019 TR
Bipolar Transistors - BJT CZT3019 TR
Bipolar Transistors - BJT Small Signal Transistor NPN

Bipolar Transistors - BJT Small Signal Transistor NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CZT3019 TR 000469-CZT3019 TR CZT3019 TR
Product Name 80V 1A 2000mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CZT3019 TR Bipolar Transistors - BJT
Package Type Tape and Reel SOT3; SOT-223
Packing Method Tape and Reel
IC(max) 1000 milliamps
VCBO 140 volts
Unlock Full Specs
to access all available technical data