Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977311-CZ5360B
Impedance: 4 Ω
Power Dissipation: 5 W
Voltage Tolerance: 5 %
Zener Voltage: 25 V
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 500 nA
Zener Current: 190 mA
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 977311-CZ5360B |
| Product Name | OEM Parts - OEM Parts (C - E) - CZ5360B |
| RoHS Compliant | RoHS |