Central Semiconductor Corp. Bipolar Transistors - BJT CXT5551 BK

Description
Bipolar Transistors - BJT NPN 180Vcbo 160Vceo 6.0V 600mA 1.2W
Description
Bipolar Transistors - BJT NPN 180Vcbo 160Vceo 6.0V 600mA 1.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CXT5551 is an NPN silicon transistor in an SOT-89 surface mount package, designed for high-voltage amplifier applications. It has a collector-base voltage rating of 180 V, a collector-emitter voltage rating of 160 V, and a continuous collector current of 600 mA. Power dissipation is rated at 1.2 W, with an operating and storage junction temperature range of -65°C to +150°C. The thermal resistance is 104 °C/W. Electrical characteristics include a current gain (hFE) of 80 to 250 at IC=10 mA and VCE=5 V, a collector-emitter saturation voltage of 0.20 V at IC=50 mA and IB=5 mA, and a transition frequency of 100 to 300 MHz. The device meets no stated standards or qualifications beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

The CXT5551 is an NPN silicon transistor in an SOT-89 surface mount package, designed for high-voltage amplifier applications. It has a collector-base voltage rating of 180 V, a collector-emitter voltage rating of 160 V, and a continuous collector current of 600 mA. Power dissipation is rated at 1.2 W, with an operating and storage junction temperature range of -65°C to +150°C. The thermal resistance is 104 °C/W. Electrical characteristics include a current gain (hFE) of 80 to 250 at IC=10 mA and VCE=5 V, a collector-emitter saturation voltage of 0.20 V at IC=50 mA and IB=5 mA, and a transition frequency of 100 to 300 MHz. The device meets no stated standards or qualifications beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CXT5551 BK
Bipolar Transistors - BJT CXT5551 BK
Bipolar Transistors - BJT NPN 180Vcbo 160Vceo 6.0V 600mA 1.2W

Bipolar Transistors - BJT NPN 180Vcbo 160Vceo 6.0V 600mA 1.2W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CXT5551 BK
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data