Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - CXT3906 TR CXT3906 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771986-CXT3906 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1.2W Transistor Type: PNP Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Manufacturer Package: SOT-89 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 5mA, 50mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 1V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771986-CXT3906 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1.2W Transistor Type: PNP Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Manufacturer Package: SOT-89 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 5mA, 50mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 1V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CXT3906 TR - 771986-CXT3906 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CXT3906 TR
771986-CXT3906 TR
TRANSISTORS - Transistors (BJT) - Single - CXT3906 TR 771986-CXT3906 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771986-CXT3906 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1.2W Transistor Type: PNP Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Manufacturer Package: SOT-89 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 5mA, 50mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 1V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771986-CXT3906 TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1.2W
Transistor Type: PNP
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-89
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 5mA, 50mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 1V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CXT3906 TR
Bipolar Transistors - BJT CXT3906 TR
Bipolar Transistors - BJT PNP GP

Bipolar Transistors - BJT PNP GP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 771986-CXT3906 TR CXT3906 TR
Product Name TRANSISTORS - Transistors (BJT) - Single - CXT3906 TR Bipolar Transistors - BJT
Polarity PNP
Unlock Full Specs
to access all available technical data