Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CWDM3011N TR13 CWDM3011N TR13

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053754-CWDM3011N TR13 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 860 pF Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Alternative Parts (Cross-Reference): SI4134DY-T1-E3; FDS8878; IRF8313TRPBF; IRL6342TRPBF; IRF8313PBF; DMN4800LSSL-13CWDM30 11N TR13 LEAD FREE; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2.5 W Continuous Drain Current (ID): 11 A Rds On Max: 20 mΩ
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053754-CWDM3011N TR13 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 860 pF Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Alternative Parts (Cross-Reference): SI4134DY-T1-E3; FDS8878; IRF8313TRPBF; IRL6342TRPBF; IRF8313PBF; DMN4800LSSL-13CWDM30 11N TR13 LEAD FREE; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2.5 W Continuous Drain Current (ID): 11 A Rds On Max: 20 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CWDM3011N TR13 - 1053754-CWDM3011N TR13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CWDM3011N TR13
1053754-CWDM3011N TR13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CWDM3011N TR13 1053754-CWDM3011N TR13
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053754-CWDM3011N TR13 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 860 pF Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Alternative Parts (Cross-Reference): SI4134DY-T1-E3; FDS8878; IRF8313TRPBF; IRL6342TRPBF; IRF8313PBF; DMN4800LSSL-13CWDM30 11N TR13 LEAD FREE; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2.5 W Continuous Drain Current (ID): 11 A Rds On Max: 20 mΩ

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053754-CWDM3011N TR13
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 860 pF
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Alternative Parts (Cross-Reference): SI4134DY-T1-E3; FDS8878; IRF8313TRPBF; IRL6342TRPBF; IRF8313PBF; DMN4800LSSL-13CWDM3011N TR13 LEAD FREE;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 2.5 W
Continuous Drain Current (ID): 11 A
Rds On Max: 20 mΩ

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 30Vds 20Vgs 2.5W

MOSFET N-Ch Enh Mode FET 30Vds 20Vgs 2.5W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1053754-CWDM3011N TR13 CWDM3011N TR13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CWDM3011N TR13 MOSFET
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data