Central Semiconductor Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs CP798X-CPDM302PH-WN

Description
MOSFET P-CH 30V 2.4A DIE
Description
MOSFET P-CH 30V 2.4A DIE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CP798X-CPDM302PH-WN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CP798X-CPDM302PH-WN
MOSFET P-CH 30V 2.4A DIE

MOSFET P-CH 30V 2.4A DIE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number CP798X-CPDM302PH-WN
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Die
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details