The CP147-2N6284-CM is a silicon NPN Darlington transistor die rated for 20 A continuous collector current and 100 V collector-emitter voltage, with a junction temperature range of -65 to +200 °C. The die measures 195 x 195 mils and has a thickness of 11.4 mils. It is supplied in a singulated die in tray (waffle) pack with 100% visual inspection per MIL-STD-750. The part is discontinued and classified as End of Life, with CP247-2N6284-CM as the designated replacement.
Bipolar (BJT) Transistor NPN - Darlington 100V 20A 4MHz 160W Surface Mount Die
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CP147-2N6284-CM-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |