Central Semiconductor Corp. Bipolar Transistors - BJT CMUT5401 BK

Description
Bipolar Transistors - BJT PNP 160Vcbo 150Vceo 5.0V 600mA 250mW
Description
Bipolar Transistors - BJT PNP 160Vcbo 150Vceo 5.0V 600mA 250mW
Datasheet
Datasheet Summary
Powered by GS/AI

The CMUT5401 is a PNP silicon transistor in an SOT-523 surface-mount package, designed for high-voltage amplifier applications. It has a collector-base voltage rating of 160 V, a collector-emitter voltage rating of 150 V, and a continuous collector current of 600 mA with a power dissipation of 250 mW. The operating and storage junction temperature range is -65 to +150 °C. The thermal resistance is 500 °C/W. Electrical characteristics include a current gain (hFE) range of 50 to 240, a transition frequency (fT) of 100 to 300 MHz, and a collector-emitter saturation voltage of 0.2 V at 10 mA collector current. The device is epoxy molded and marked with the code 4C5.

Datasheet Summary
Powered by GS/AI

The CMUT5401 is a PNP silicon transistor in an SOT-523 surface-mount package, designed for high-voltage amplifier applications. It has a collector-base voltage rating of 160 V, a collector-emitter voltage rating of 150 V, and a continuous collector current of 600 mA with a power dissipation of 250 mW. The operating and storage junction temperature range is -65 to +150 °C. The thermal resistance is 500 °C/W. Electrical characteristics include a current gain (hFE) range of 50 to 240, a transition frequency (fT) of 100 to 300 MHz, and a collector-emitter saturation voltage of 0.2 V at 10 mA collector current. The device is epoxy molded and marked with the code 4C5.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMUT5401 BK
Bipolar Transistors - BJT CMUT5401 BK
Bipolar Transistors - BJT PNP 160Vcbo 150Vceo 5.0V 600mA 250mW

Bipolar Transistors - BJT PNP 160Vcbo 150Vceo 5.0V 600mA 250mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CMUT5401 BK
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data