The CMUT3904 is an NPN silicon transistor manufactured in an SOT-523 surface mount package, designed for general purpose amplifier and switching applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 250 mW. The device features a junction temperature range of -65 to +150°C and a thermal resistance of 500°C/W. Current gain (hFE) ranges from 30 to 300 depending on collector current, with a transition frequency of 300 MHz. Saturation voltages are specified as 0.20 V at 10 mA and 0.30 V at 50 mA collector current. Package dimensions are defined by the SOT-523 (SC-89) standard.
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMUT3904BKPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |