The CMUDM7005 is an N-channel enhancement-mode MOSFET in a SOT-523 surface-mount package, designed for high-speed pulsed amplifier and driver applications. It has a drain-source voltage rating of 20 V, a continuous drain current of 650 mA, and a maximum power dissipation of 300 mW. The device features a low threshold voltage of 0.5 to 1.1 V and low on-resistance of 0.14 to 0.7 Ω depending on gate voltage. It offers ESD protection up to 2 kV and is suitable for battery-powered portable equipment and load switching. The SOT-523 package has three pins: gate, source, and drain. The part is rated for operating and storage junction temperatures from -65 °C to +150 °C and meets RoHS compliance.
MOSFET SMD- Small Signal N-Channel Mosfet
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CMUDM7005 TR |
| Product Name | MOSFET |