The CMST5086 is a PNP silicon transistor in an SOT-323 surface mount package, rated for a maximum collector-base voltage of 50 V, collector-emitter voltage of 50 V, and emitter-base voltage of 3.0 V, with a continuous collector current of 50 mA and power dissipation of 275 mW. It operates from -65 °C to +150 °C and has a thermal resistance of 455 °C/W. Current gain (hFE) ranges from 150 to 800 depending on bias conditions, with a transition frequency of 40 MHz and noise figure as low as 2.0 dB under specified conditions. The device meets RoHS compliance and is marked with the code 2PC.
Bipolar Transistors - BJT PNP 50Vcbo 50Vceo 3.0Vebo 50mA 275mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMST5086 TR |
| Product Name | Bipolar Transistors - BJT |