Central Semiconductor Corp. MOSFET CMSH1-60HE TR13

Description
MOSFET 60V Schottky 1A 60Vr 42Vrms 1.4W
Description
MOSFET 60V Schottky 1A 60Vr 42Vrms 1.4W
Datasheet
Datasheet Summary
Powered by GS/AI

The CMSH1-60HE is a 1.0 ampere surface mount silicon Schottky rectifier in an SMA package, rated for 60 volts DC blocking voltage and 42 volts RMS reverse voltage. It has a peak forward surge current of 30 A, a maximum power dissipation of 1.4 W, and operates from -65°C to +150°C. The forward voltage at 1.0 A is typ. 0.69 V and max. 0.74 V, with a reverse leakage current of 50 μA at rated voltage and 20 mA at 100°C. Thermal resistance is 89 °C/W from junction to ambient. The part is designed for commercial, industrial, and automotive applications.

Datasheet Summary
Powered by GS/AI

The CMSH1-60HE is a 1.0 ampere surface mount silicon Schottky rectifier in an SMA package, rated for 60 volts DC blocking voltage and 42 volts RMS reverse voltage. It has a peak forward surge current of 30 A, a maximum power dissipation of 1.4 W, and operates from -65°C to +150°C. The forward voltage at 1.0 A is typ. 0.69 V and max. 0.74 V, with a reverse leakage current of 50 μA at rated voltage and 20 mA at 100°C. Thermal resistance is 89 °C/W from junction to ambient. The part is designed for commercial, industrial, and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 60V Schottky 1A 60Vr 42Vrms 1.4W

MOSFET 60V Schottky 1A 60Vr 42Vrms 1.4W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CMSH1-60HE TR13
Product Name MOSFET
Unlock Full Specs
to access all available technical data