Central Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CMSD6263S TR CMSD6263S TR

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052726-CMSD6263S TR Forward Voltage: 395 mV Forward Current: 15 mA Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 275 mW Max Repetitive Reverse Voltage (Vrrm): 70 V Peak Reverse Current: 200 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 50 mA
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052726-CMSD6263S TR Forward Voltage: 395 mV Forward Current: 15 mA Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 275 mW Max Repetitive Reverse Voltage (Vrrm): 70 V Peak Reverse Current: 200 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 50 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CMSD6263S TR - 1052726-CMSD6263S TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CMSD6263S TR
1052726-CMSD6263S TR
OEM Parts - OEM Parts (C - E) - CMSD6263S TR 1052726-CMSD6263S TR
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052726-CMSD6263S TR Forward Voltage: 395 mV Forward Current: 15 mA Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 275 mW Max Repetitive Reverse Voltage (Vrrm): 70 V Peak Reverse Current: 200 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 50 mA

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052726-CMSD6263S TR
Forward Voltage: 395 mV
Forward Current: 15 mA
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Power Dissipation: 275 mW
Max Repetitive Reverse Voltage (Vrrm): 70 V
Peak Reverse Current: 200 nA
Reverse Recovery Time: 5 ns
Max Forward Surge Current (Ifsm): 50 mA

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMSD6263S TR
Schottky Diodes & Rectifiers CMSD6263S TR
Schottky Diodes & Rectifiers Dual In Series Low Current

Schottky Diodes & Rectifiers Dual In Series Low Current

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1052726-CMSD6263S TR CMSD6263S TR
Product Name OEM Parts - OEM Parts (C - E) - CMSD6263S TR Schottky Diodes & Rectifiers
VF 395 volts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 1 A low VF Schottky barrier rectifier - MBR140SFX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOD-123; SOD123FL
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA872C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8600 volts
View Details