Infineon Technologies AG Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT165 BAT165

Description
Medium Power AF Schottky Diode. Summary of Features Forward current: 750 mA Reverse voltage: 40 V For low-loss, fast-recovery, meter protection, bias isolation and clamping applications Pb-free (RoHS compliant) package Potential Applications ESD (Electrostatic discharge) sensitive device, observe handling precaution! Applications Energy Storage Systems EV traction inverter On-board charging (OBC) for electric vehicles Uninterruptible power supplies (UPS) Designers who used this product also designed with 1ED3321MC12N | Gate driver ICs 1EDB6275F | Gate driver ICs FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLE9471-3ES V33 | OPTIREG™ Lite SBC IPD50N06S4L-08 | Automotive MOSFET BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS138N | Small signal/small power MOSFET IPB65R310CFDA | Automotive MOSFET BSS84P | Small signal/small power MOSFET TLD5501-2QV | LITIX™ Power Flex SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP IPW65R048CFDA | Automotive MOSFET IPD80R2K7C3A | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP TLF11251LD | OPTIREG™ PMIC BSP613P | Small signal/small power MOSFET 1ED3321MC12N | Gate driver ICs 1EDB6275F | Gate driver ICs FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLE9471-3ES V33 | OPTIREG™ Lite SBC IPD50N06S4L-08 | Automotive MOSFET BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS138N | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
Medium Power AF Schottky Diode. Summary of Features Forward current: 750 mA Reverse voltage: 40 V For low-loss, fast-recovery, meter protection, bias isolation and clamping applications Pb-free (RoHS compliant) package Potential Applications ESD (Electrostatic discharge) sensitive device, observe handling precaution! Applications Energy Storage Systems EV traction inverter On-board charging (OBC) for electric vehicles Uninterruptible power supplies (UPS) Designers who used this product also designed with 1ED3321MC12N | Gate driver ICs 1EDB6275F | Gate driver ICs FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLE9471-3ES V33 | OPTIREG™ Lite SBC IPD50N06S4L-08 | Automotive MOSFET BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS138N | Small signal/small power MOSFET IPB65R310CFDA | Automotive MOSFET BSS84P | Small signal/small power MOSFET TLD5501-2QV | LITIX™ Power Flex SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP IPW65R048CFDA | Automotive MOSFET IPD80R2K7C3A | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP TLF11251LD | OPTIREG™ PMIC BSP613P | Small signal/small power MOSFET 1ED3321MC12N | Gate driver ICs 1EDB6275F | Gate driver ICs FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLE9471-3ES V33 | OPTIREG™ Lite SBC IPD50N06S4L-08 | Automotive MOSFET BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS138N | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT165 - BAT165 - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT165
BAT165
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT165 BAT165
Medium Power AF Schottky Diode. Summary of Features Forward current: 750 mA Reverse voltage: 40 V For low-loss, fast-recovery, meter protection, bias isolation and clamping applications Pb-free (RoHS compliant) package Potential Applications ESD (Electrostatic discharge) sensitive device, observe handling precaution! Applications Energy Storage Systems EV traction inverter On-board charging (OBC) for electric vehicles Uninterruptible power supplies (UPS) Designers who used this product also designed with 1ED3321MC12N | Gate driver ICs 1EDB6275F | Gate driver ICs FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLE9471-3ES V33 | OPTIREG™ Lite SBC IPD50N06S4L-08 | Automotive MOSFET BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS138N | Small signal/small power MOSFET IPB65R310CFDA | Automotive MOSFET BSS84P | Small signal/small power MOSFET TLD5501-2QV | LITIX™ Power Flex SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP IPW65R048CFDA | Automotive MOSFET IPD80R2K7C3A | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP TLF11251LD | OPTIREG™ PMIC BSP613P | Small signal/small power MOSFET 1ED3321MC12N | Gate driver ICs 1EDB6275F | Gate driver ICs FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLE9471-3ES V33 | OPTIREG™ Lite SBC IPD50N06S4L-08 | Automotive MOSFET BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS138N | Small signal/small power MOSFET 1 2 3 4 5

Medium Power AF Schottky Diode.


Summary of Features

  • Forward current: 750 mA
  • Reverse voltage: 40 V
  • For low-loss, fast-recovery, meter protection, bias isolation and clamping applications
  • Pb-free (RoHS compliant) package

Potential Applications

  • ESD (Electrostatic discharge) sensitive device, observe handling precaution!

Applications

  • Energy Storage Systems
  • EV traction inverter
  • On-board charging (OBC) for electric vehicles
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • 1ED3321MC12N |
    Gate driver ICs
  • 1EDB6275F |
    Gate driver ICs
  • FS820R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • TLE9471-3ES V33 |
    OPTIREG™ Lite SBC
  • IPD50N06S4L-08 |
    Automotive MOSFET
  • BSS308PE |
    Small signal/small power MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSS138N |
    Small signal/small power MOSFET
  • IPB65R310CFDA |
    Automotive MOSFET
  • BSS84P |
    Small signal/small power MOSFET
  • TLD5501-2QV |
    LITIX™ Power Flex
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • IPW65R048CFDA |
    Automotive MOSFET
  • IPD80R2K7C3A |
    Automotive MOSFET
  • BSZ15DC02KD H |
    Dual MOSFET
  • SAK-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLF11251LD |
    OPTIREG™ PMIC
  • BSP613P |
    Small signal/small power MOSFET
  • 1ED3321MC12N |
    Gate driver ICs
  • 1EDB6275F |
    Gate driver ICs
  • FS820R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • TLE9471-3ES V33 |
    OPTIREG™ Lite SBC
  • IPD50N06S4L-08 |
    Automotive MOSFET
  • BSS308PE |
    Small signal/small power MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSS138N |
    Small signal/small power MOSFET

1
2
3
4
5

Supplier's Site Datasheet
Schottky 40V 750MA Diode and Rectifier - 280-BAT165 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 40V 750MA Diode and Rectifier
280-BAT165
Schottky 40V 750MA Diode and Rectifier 280-BAT165
DIODE SCHOTTKY 40V 750MA SOD323 Product overview: BAT165 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT165 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 750MA SOD323 Product overview: BAT165 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT165 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT165 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT165
Single Diodes BAT165
DIODE SCHOTT 40V 750MA SOD323-2

DIODE SCHOTT 40V 750MA SOD323-2

Supplier's Site
Diodes, Rectifiers - Single - BAT165 - 095514-BAT165 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT165
095514-BAT165
Diodes, Rectifiers - Single - BAT165 095514-BAT165
Manufacturer: Infineon Technologies Win Source Part Number: 095514-BAT165 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 750mA (DC) Voltage - Forward (Vf) (Max) @ If: 740mV @ 750mA Current - Reverse Leakage @ Vr: 50μA @ 40V Capacitance @ Vr, F: 12pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOD323-2 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 095514-BAT165
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 750mA (DC)
Voltage - Forward (Vf) (Max) @ If: 740mV @ 750mA
Current - Reverse Leakage @ Vr: 50μA @ 40V
Capacitance @ Vr, F: 12pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOD323-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Win Source Electronics
Product Category Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number BAT165 280-BAT165 BAT165 095514-BAT165
Product Name Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT165 Schottky 40V 750MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAT165
Life Cycle Stage active and preferred Active
Package SOD-323; SOD323 Reel - TR SC-76; SOD-323; SC-76, SOD-323 PG-SOD323-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 100V 5.5A DPAK Diode and Rectifier - 280-50WQ10FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers
Schottky 70V 70MA Diode and Rectifier - 280-BAS7002WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj -55 C (-67 F)
View Details
4 suppliers
RF Diodes - BA779 E6327 - 079386-BA779 E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
Diodes, Rectifiers - Single - BAS116E6327HTSA1 - 104371-BAS116E6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
4 suppliers