Central Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CMSD6263C TR CMSD6263C TR

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052725-CMSD6263C TR Forward Voltage: 395 mV Forward Current: 15 mA Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Power Dissipation: 275 mW Max Repetitive Reverse Voltage (Vrrm): 70 V Peak Reverse Current: 200 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 50 mA
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052725-CMSD6263C TR Forward Voltage: 395 mV Forward Current: 15 mA Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Power Dissipation: 275 mW Max Repetitive Reverse Voltage (Vrrm): 70 V Peak Reverse Current: 200 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 50 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CMSD6263C TR - 1052725-CMSD6263C TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CMSD6263C TR
1052725-CMSD6263C TR
OEM Parts - OEM Parts (C - E) - CMSD6263C TR 1052725-CMSD6263C TR
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052725-CMSD6263C TR Forward Voltage: 395 mV Forward Current: 15 mA Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Power Dissipation: 275 mW Max Repetitive Reverse Voltage (Vrrm): 70 V Peak Reverse Current: 200 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 50 mA

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052725-CMSD6263C TR
Forward Voltage: 395 mV
Forward Current: 15 mA
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Power Dissipation: 275 mW
Max Repetitive Reverse Voltage (Vrrm): 70 V
Peak Reverse Current: 200 nA
Reverse Recovery Time: 5 ns
Max Forward Surge Current (Ifsm): 50 mA

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMSD6263C TR
Schottky Diodes & Rectifiers CMSD6263C TR
Schottky Diodes & Rectifiers Dual Common Cathode

Schottky Diodes & Rectifiers Dual Common Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1052725-CMSD6263C TR CMSD6263C TR
Product Name OEM Parts - OEM Parts (C - E) - CMSD6263C TR Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier diode - 1PS76SB21-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA878C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8800 volts
View Details
Specs
Package SOT-143
View Details