Diode Standard 600V 2A Surface Mount SMB
Diode Standard 600V 2A Surface Mount SMB
Diode Standard 600V 2A Surface Mount SMB
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866978-CMR2U-06 TR13 PBFREE
Features: Diode Standard 600 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMR2U-06
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMR2U-06 TR13, CMR2U-06TR13-ND, CMR2U-06TR13CT-ND, CMR2U-06 TR13DKR, 1514-CMR2U-06TR13PBF
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1514-CMR2U-06TR13PBFREEDKR-ND | 866978-CMR2U-06 TR13 PBFREE |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CMR2U-06 TR13 PBFREE |
| Tj | -60 to 150 C (-76 to 302 F) |