Manufacturer: Central Semiconductor Corp
Win Source Part Number: 106403-CMPZ5223B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 75μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
DIODE ZENER 2.7V 350MW SOT23 Product overview: CMPZ5223B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5223B TR can be used for catalog matching and distributor lookup.
Zener Diodes 350mW Zener Diode 2.565V to 2.835V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 106403-CMPZ5223B TR | 295-CMPZ5223B TR | CMPZ5223B TR |
| Product Name | Diodes - Zener - Single - CMPZ5223B TR | 2.7V 350MW SOT23 Zener Diode | Zener Diodes |
| Life Cycle Stage | Active | ||
| Package | SOT23; SOT-23 | Reel - TR | SOT-23 |
| VZ | 2.7 volts | ||
| ZZT | 30 ohms | 30 ohms |