Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866964-CMPTA64 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 30 V 500 mA 125MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPTA64
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: CMPTA64 DKR, CMPTA64 CT-ND, 1514-CMPTA64TRPBFREE
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 350mW Surface Mount SOT-23
TRANS PNP DARL 30V 0.5A SOT23 Product overview: CMPTA64 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA64 TR PBFREE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 866964-CMPTA64 TR PBFREE | 1514-CMPTA64TRPBFREETR-ND | 276-CMPTA64 TR PBFREE |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CMPTA64 TR PBFREE | Single Bipolar Transistors | 30V 0.5A SOT23 Bipolar Transistor |
| Polarity | PNP | PNP | |
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) | ||
| VCEO | 30 volts |