The CMPTA14E is a surface-mount NPN silicon Darlington transistor in a SOT-23 package, designed for high-gain applications. It has a maximum collector-base voltage of 40 V, collector-emitter voltage of 40 V, and continuous collector current of 500 mA with a power dissipation of 350 mW. The transistor operates from -65°C to +150°C and features a typical current gain (hFE) of 30,000 to 75,000 at 10 mA to 100 mA collector current. Thermal resistance is 357 °C/W. The device meets RoHS standards as indicated by the PBFREE suffix for lead-free plating.
500MA 40V SMD TRANSISTOR-SMALL S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPTA14ETRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |