The CMPTA14 is an NPN silicon Darlington transistor in an SOT-23 surface mount package, designed for applications requiring high current gain. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 500 mA, and a power dissipation of 350 mW. The device exhibits a DC current gain (hFE) of 10,000 at IC=10 mA and 20,000 at IC=100 mA, with a collector-emitter saturation voltage of 1.5 V at IC=100 mA and IB=0.1 mA. The transition frequency is 125 MHz. The package is lead-free as indicated by the PBFREE suffix. The operating and storage junction temperature range is from -65°C to +150°C.
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 350mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPTA14TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |