The CMPTA13 is an NPN silicon Darlington transistor in an SOT-23 surface mount package, designed for high-gain applications. It has a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 30 V, and a continuous collector current of 500 mA. Power dissipation is rated at 350 mW, with a thermal resistance of 357 °C/W. The transistor features a minimum DC current gain of 5,000 at 10 mA and 10,000 at 100 mA, a saturated collector-emitter voltage of 1.5 V at 100 mA collector current, and a transition frequency of 125 MHz. The operating and storage junction temperature range is -65 to +150 °C. The part complies with RoHS standards.
500MA 30V SMD TRANSISTOR-SMALL S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPTA13TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |