Central Semiconductor Corp. Bipolar Transistors - BJT CMPT6429 TR

Description
Bipolar Transistors - BJT NPN 55Vcbo 40Vceo 6.0Vebo 200mA 350mW
Description
Bipolar Transistors - BJT NPN 55Vcbo 40Vceo 6.0Vebo 200mA 350mW
Datasheet
Datasheet Summary
Powered by GS/AI

The CMPT6429 is an NPN silicon transistor in an SOT-23 surface mount package, designed for high gain amplifier applications. It has a collector-emitter voltage rating of 45 V, a collector-base voltage of 55 V, and an emitter-base voltage of 6.0 V. The device supports a continuous collector current of 200 mA and dissipates up to 350 mW. The operating and storage junction temperature range is -65 to +150°C, with a thermal resistance of 357 °C/W. Current gain (hFE) ranges from 500 to 1250 at VCE=5.0 V and IC=100 µA, and the transition frequency is 100 to 700 MHz. The collector-emitter saturation voltage is 0.60 V at IC=100 mA and IB=5.0 mA. The package dimensions follow the SOT-23 (Rev. R4) mechanical outline.

Datasheet Summary
Powered by GS/AI

The CMPT6429 is an NPN silicon transistor in an SOT-23 surface mount package, designed for high gain amplifier applications. It has a collector-emitter voltage rating of 45 V, a collector-base voltage of 55 V, and an emitter-base voltage of 6.0 V. The device supports a continuous collector current of 200 mA and dissipates up to 350 mW. The operating and storage junction temperature range is -65 to +150°C, with a thermal resistance of 357 °C/W. Current gain (hFE) ranges from 500 to 1250 at VCE=5.0 V and IC=100 µA, and the transition frequency is 100 to 700 MHz. The collector-emitter saturation voltage is 0.60 V at IC=100 mA and IB=5.0 mA. The package dimensions follow the SOT-23 (Rev. R4) mechanical outline.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMPT6429 TR
Bipolar Transistors - BJT CMPT6429 TR
Bipolar Transistors - BJT NPN 55Vcbo 40Vceo 6.0Vebo 200mA 350mW

Bipolar Transistors - BJT NPN 55Vcbo 40Vceo 6.0Vebo 200mA 350mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CMPT6429 TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC858BWH6327XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Single Bipolar Transistors - 1727-BC807-16LVLTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Bipolar Transistors - 1690605 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details