The CMPT591E is a PNP silicon transistor in an SOT-23 surface mount package, designed for high current general purpose amplifier applications. It has a maximum collector-emitter voltage of 60 V, a continuous collector current of 1.0 A, and a power dissipation of 350 mW. The device features a low VCE(SAT) of 0.40 V at 1.0 A collector current and a minimum hFE of 200 at 500 mA. The operating and storage junction temperature range is -65 to +150 °C. The package dimensions are provided in inches and millimeters, with a Body Width of 1.19 to 1.40 mm and a Length of 2.80 to 3.05 mm. The part meets RoHS compliance as indicated by its PBFREE suffix.
60V 1A 350MW SMD TRANSISTOR-SMAL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPT591ETRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |