Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - CMPT5401 TR CMPT5401 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 109016-CMPT5401 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 109016-CMPT5401 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CMPT5401 TR - 109016-CMPT5401 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPT5401 TR
109016-CMPT5401 TR
TRANSISTORS - Transistors (BJT) - Single - CMPT5401 TR 109016-CMPT5401 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 109016-CMPT5401 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 109016-CMPT5401 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
150V 0.6A 350mW SOT-23 Bipolar Transistor
276-CMPT5401 TR
150V 0.6A 350mW SOT-23 Bipolar Transistor 276-CMPT5401 TR
Trans GP BJT PNP 150V 0.6A 350mW 3-Pin SOT-23 T/R Product overview: CMPT5401 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT5401 TR can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 150V 0.6A 350mW 3-Pin SOT-23 T/R Product overview: CMPT5401 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT5401 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMPT5401 TR
Bipolar Transistors - BJT CMPT5401 TR
Bipolar Transistors - BJT PNP GP

Bipolar Transistors - BJT PNP GP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 109016-CMPT5401 TR 276-CMPT5401 TR CMPT5401 TR
Product Name TRANSISTORS - Transistors (BJT) - Single - CMPT5401 TR 150V 0.6A 350mW SOT-23 Bipolar Transistor Bipolar Transistors - BJT
Polarity PNP; PNP
Package Type SOT3; SOT23; SOT-23 Tape and Reel
Packing Method Tape and Reel
IC(max) 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Bipolar Transistors - 2548532 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Single Bipolar Transistors - BCP5116E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
2 suppliers