PNP silicon transistor in SOT-23 package for high voltage amplifier applications, with a collector-emitter voltage of 150 V, continuous collector current of 600 mA, power dissipation of 350 mW, and a transition frequency of 100 to 300 MHz. Operating and storage junction temperature ranges from -65 °C to +150 °C. Thermal resistance is 357 °C/W.
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 350mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPT5401BKPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |