Central Semiconductor Corp. 50V 50MA SOT23 Bipolar Transistor CMPT5086 TR

Description
TRANS PNP 50V 50MA SOT23 Product overview: CMPT5086 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50MA, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT5086 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 50MA SOT23 Product overview: CMPT5086 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50MA, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT5086 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 50MA SOT23 Bipolar Transistor
276-CMPT5086 TR
50V 50MA SOT23 Bipolar Transistor 276-CMPT5086 TR
TRANS PNP 50V 50MA SOT23 Product overview: CMPT5086 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50MA, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT5086 TR can be used for catalog matching and distributor lookup.

TRANS PNP 50V 50MA SOT23 Product overview: CMPT5086 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50MA, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT5086 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPT5086 TR - 106400-CMPT5086 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPT5086 TR
106400-CMPT5086 TR
TRANSISTORS - Transistors (BJT) - Single - CMPT5086 TR 106400-CMPT5086 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 106400-CMPT5086 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100μA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 106400-CMPT5086 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMPT5086 TR
Bipolar Transistors - BJT CMPT5086 TR
Bipolar Transistors - BJT PNP Gen Purpose

Bipolar Transistors - BJT PNP Gen Purpose

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CMPT5086 TR 106400-CMPT5086 TR CMPT5086 TR
Product Name 50V 50MA SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CMPT5086 TR Bipolar Transistors - BJT
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistor - 2PD601ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
30V 0.1A SOT23 Bipolar Transistor - 276-BC848BL3E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 30 volts
View Details
2 suppliers
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details