Central Semiconductor Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single CMPT4401 TR PBFREE

Description
Win Source Part Number: 1052686-CMPT4401 TR PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 350 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 1V Frequency - Transition: 250MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Central Semiconductor Corp Other Names: FMMT4400,CMPT4401 DKR,1514-CMPT4401TRP BFREEDKR,CMPT4401CT, CMPT4401DKR-ND,CMPT4 401TR-ND,CMPT4401 TR-ND,CMPT4401TR,CMP T4401 DKR-ND,CMPT4401CT-ND ,CMPT4401DKR,CMPT440 1 CT,CMPT4401 CT-ND,CMPT4401 TR LEAD FREE,1514-CMPT4401TR PBFREECT,1514-CMPT44 01TRPBFREETR,CMPT440 1 TR Base Product Number: CMPT4401
Request a Quote Datasheet
Description
Win Source Part Number: 1052686-CMPT4401 TR PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 350 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 1V Frequency - Transition: 250MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Central Semiconductor Corp Other Names: FMMT4400,CMPT4401 DKR,1514-CMPT4401TRP BFREEDKR,CMPT4401CT, CMPT4401DKR-ND,CMPT4 401TR-ND,CMPT4401 TR-ND,CMPT4401TR,CMP T4401 DKR-ND,CMPT4401CT-ND ,CMPT4401DKR,CMPT440 1 CT,CMPT4401 CT-ND,CMPT4401 TR LEAD FREE,1514-CMPT4401TR PBFREECT,1514-CMPT44 01TRPBFREETR,CMPT440 1 TR Base Product Number: CMPT4401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1052686-CMPT4401 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1052686-CMPT4401 TR PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1052686-CMPT4401 TR PBFREE
Win Source Part Number: 1052686-CMPT4401 TR PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 350 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 1V Frequency - Transition: 250MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Central Semiconductor Corp Other Names: FMMT4400,CMPT4401 DKR,1514-CMPT4401TRP BFREEDKR,CMPT4401CT, CMPT4401DKR-ND,CMPT4 401TR-ND,CMPT4401 TR-ND,CMPT4401TR,CMP T4401 DKR-ND,CMPT4401CT-ND ,CMPT4401DKR,CMPT440 1 CT,CMPT4401 CT-ND,CMPT4401 TR LEAD FREE,1514-CMPT4401TR PBFREECT,1514-CMPT44 01TRPBFREETR,CMPT440 1 TR Base Product Number: CMPT4401

Win Source Part Number: 1052686-CMPT4401 TR PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 350 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 1V
Frequency - Transition: 250MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Central Semiconductor Corp
Other Names: FMMT4400,CMPT4401 DKR,1514-CMPT4401TRPBFREEDKR,CMPT4401CT,CMPT4401DKR-ND,CMPT4401TR-ND,CMPT4401 TR-ND,CMPT4401TR,CMPT4401 DKR-ND,CMPT4401CT-ND,CMPT4401DKR,CMPT4401 CT,CMPT4401 CT-ND,CMPT4401 TR LEAD FREE,1514-CMPT4401TRPBFREECT,1514-CMPT4401TRPBFREETR,CMPT4401 TR
Base Product Number: CMPT4401

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT4401TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT4401TRPBFREETR-ND
Single Bipolar Transistors 1514-CMPT4401TRPBFREETR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT4401TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT4401TRPBFREECT-ND
Single Bipolar Transistors 1514-CMPT4401TRPBFREECT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT4401TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT4401TRPBFREEDKR-ND
Single Bipolar Transistors 1514-CMPT4401TRPBFREEDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
40V 0.6A SOT23 Bipolar Transistor
276-CMPT4401 TR PBFREE
40V 0.6A SOT23 Bipolar Transistor 276-CMPT4401 TR PBFREE
TRANS NPN 40V 0.6A SOT23 Product overview: CMPT4401 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT4401 TR PBFREE can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A SOT23 Product overview: CMPT4401 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT4401 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1052686-CMPT4401 TR PBFREE 1514-CMPT4401TRPBFREETR-ND 276-CMPT4401 TR PBFREE
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 40V 0.6A SOT23 Bipolar Transistor
Polarity NPN NPN NPN
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
IC(max) 600 milliamps 600 milliamps
Power Gain 80 dB
Operating Frequency 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847BQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
 - AIKB30N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Bipolar Transistors - 7115184P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details