Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - CMPT2907A TR PBFREE CMPT2907A TR PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866956-CMPT2907A TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 350 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPT2907 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 1514-CMPT2907ATRPBFR EETR, CMPT2907A TR, CMPT2907ADKR-ND, CMPT2907ACT-ND, CMPT2907A DKR, CMPT2907A TR-ND, CMPT2907ACT, CMPT2907A DKR-ND, CMPT2907ATR, CMPT2907A TR LEAD FREE, 1514-CMPT2907ATRPBFR EECT, CMPT2907ATR-ND, CMPT2907A CT, CMPT2907A CT-ND, 1514-CMPT2907ATRPBFR EEDKR, CMPT2907ADKR
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866956-CMPT2907A TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 350 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPT2907 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 1514-CMPT2907ATRPBFR EETR, CMPT2907A TR, CMPT2907ADKR-ND, CMPT2907ACT-ND, CMPT2907A DKR, CMPT2907A TR-ND, CMPT2907ACT, CMPT2907A DKR-ND, CMPT2907ATR, CMPT2907A TR LEAD FREE, 1514-CMPT2907ATRPBFR EECT, CMPT2907ATR-ND, CMPT2907A CT, CMPT2907A CT-ND, 1514-CMPT2907ATRPBFR EEDKR, CMPT2907ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CMPT2907A TR PBFREE - 866956-CMPT2907A TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPT2907A TR PBFREE
866956-CMPT2907A TR PBFREE
TRANSISTORS - Transistors (BJT) - Single - CMPT2907A TR PBFREE 866956-CMPT2907A TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866956-CMPT2907A TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 350 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPT2907 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 1514-CMPT2907ATRPBFR EETR, CMPT2907A TR, CMPT2907ADKR-ND, CMPT2907ACT-ND, CMPT2907A DKR, CMPT2907A TR-ND, CMPT2907ACT, CMPT2907A DKR-ND, CMPT2907ATR, CMPT2907A TR LEAD FREE, 1514-CMPT2907ATRPBFR EECT, CMPT2907ATR-ND, CMPT2907A CT, CMPT2907A CT-ND, 1514-CMPT2907ATRPBFR EEDKR, CMPT2907ADKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866956-CMPT2907A TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPT2907
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 1514-CMPT2907ATRPBFREETR, CMPT2907A TR, CMPT2907ADKR-ND, CMPT2907ACT-ND, CMPT2907A DKR, CMPT2907A TR-ND, CMPT2907ACT, CMPT2907A DKR-ND, CMPT2907ATR, CMPT2907A TR LEAD FREE, 1514-CMPT2907ATRPBFREECT, CMPT2907ATR-ND, CMPT2907A CT, CMPT2907A CT-ND, 1514-CMPT2907ATRPBFREEDKR, CMPT2907ADKR

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT2907ATRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT2907ATRPBFREECT-ND
Single Bipolar Transistors 1514-CMPT2907ATRPBFREECT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT2907ATRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT2907ATRPBFREETR-ND
Single Bipolar Transistors 1514-CMPT2907ATRPBFREETR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT2907ATRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT2907ATRPBFREEDKR-ND
Single Bipolar Transistors 1514-CMPT2907ATRPBFREEDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 866956-CMPT2907A TR PBFREE 1514-CMPT2907ATRPBFREECT-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - CMPT2907A TR PBFREE Single Bipolar Transistors
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219956 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details
IGBTs - Single - AIKQ120N60CTXKSA1 - 860801-AIKQ120N60CTXKSA1 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3; PG-TO247-3-46
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers