The CMPT2484 is an NPN silicon low noise transistor in a surface mount SOT-23 package, designed for low noise amplifier applications. It has a collector-base voltage rating of 60 V, collector-emitter voltage of 60 V, and continuous collector current of 50 mA. Power dissipation is rated at 350 mW, with an operating and storage junction temperature range of -65 to +150 °C. The thermal resistance is 357 °C/W. Electrical characteristics include a minimum hFE of 250 at 1.0 mA collector current and a noise figure of 3.0 dB under specified conditions. The device is marked with the code C1U and complies with RoHS through its PBFREE plating option.
Bipolar (BJT) Transistor NPN 60V 50mA 350mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPT2484BKPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |