Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162415-CMPT2222A
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, PLASTIC PACKAGE-3 Product overview: CMPT2222A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT2222A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1162415-CMPT2222A | 276-CMPT2222A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CMPT2222A | 0.6A 40V Bipolar Transistor |
| Package Type | SOT3 | |
| Polarity | NPN | |
| IC(max) | 600 milliamps | |
| VCBO | 75 volts |