Central Semiconductor Corp. JFETs (Junction Field Effect) - CMPF4393 TR CMPF4393 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029679-CMPF4393 TR Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 20V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA Resistance - RDS(On): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 40V Max Input Capacitance: 14pF @ 20V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029679-CMPF4393 TR Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 20V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA Resistance - RDS(On): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 40V Max Input Capacitance: 14pF @ 20V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - CMPF4393 TR - 1029679-CMPF4393 TR - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - CMPF4393 TR
1029679-CMPF4393 TR
JFETs (Junction Field Effect) - CMPF4393 TR 1029679-CMPF4393 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029679-CMPF4393 TR Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 20V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA Resistance - RDS(On): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 40V Max Input Capacitance: 14pF @ 20V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029679-CMPF4393 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 20V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA
Resistance - RDS(On): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Drain-Source Breakdown Voltage: 40V
Max Input Capacitance: 14pF @ 20V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
JFET N-Ch JFET 40Vgd 40Vgs 40Vds 350mW

JFET N-Ch JFET 40Vgd 40Vgs 40Vds 350mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Transistors
Product Number 1029679-CMPF4393 TR CMPF4393 TR
Product Name JFETs (Junction Field Effect) - CMPF4393 TR JFET
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKS,115 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT363-3 SOT363-3
View Details
8 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N65DH5 - AIKW50N65DH5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-3
Transistor Grade / Operating Range Automotive
View Details