Central Semiconductor Corp. 40V 50MA SOT23 Bipolar Transistor CMPF4392 TR

Description
JFET N-CH 40V 50MA SOT23 Product overview: CMPF4392 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 50MA, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-CMPF4392 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 40V 50MA SOT23 Product overview: CMPF4392 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 50MA, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-CMPF4392 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 50MA SOT23 Bipolar Transistor
288-CMPF4392 TR
40V 50MA SOT23 Bipolar Transistor 288-CMPF4392 TR
JFET N-CH 40V 50MA SOT23 Product overview: CMPF4392 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 50MA, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-CMPF4392 TR can be used for catalog matching and distributor lookup.

JFET N-CH 40V 50MA SOT23 Product overview: CMPF4392 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 50MA, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-CMPF4392 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - CMPF4392 TR - 1029678-CMPF4392 TR - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - CMPF4392 TR
1029678-CMPF4392 TR
JFETs (Junction Field Effect) - CMPF4392 TR 1029678-CMPF4392 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029678-CMPF4392 TR Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 25mA @ 20V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Resistance - RDS(On): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 40V Max Input Capacitance: 14pF @ 20V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029678-CMPF4392 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 25mA @ 20V
Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA
Resistance - RDS(On): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Drain-Source Breakdown Voltage: 40V
Max Input Capacitance: 14pF @ 20V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
JFET N-CH JFET

JFET N-CH JFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 288-CMPF4392 TR 1029678-CMPF4392 TR CMPF4392 TR
Product Name 40V 50MA SOT23 Bipolar Transistor JFETs (Junction Field Effect) - CMPF4392 TR JFET
Package Type Reel - TR SOT3; SOT23; SOT-23
Packing Method Reel - TR
PD 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220643 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Bipolar Transistor Arrays - 448-BC846SH6727XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
5 suppliers
Single Bipolar Transistors - BC807-40W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers