The CMPDM7002AG is a surface mount N-channel enhancement-mode MOSFET in an SOT-23 package, designed for high-speed pulsed amplifier and driver applications. It has a drain-source voltage rating of 60 V, a continuous drain current of 280 mA, and a power dissipation of 350 mW. The device features a typical on-resistance of 2.0 Ω at VGS=10 V and ID=500 mA, with a gate-source threshold voltage range of 1.0 to 2.5 V. The SOT-23 package has three leads: gate, source, and drain. The part is halogen-free by design and meets RoHS compliance.
N-Channel 60V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPDM7002AGBKPBFREE-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |