Central Semiconductor Corp. Discrete Semiconductor Products CMPD2838TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242607-CMPD2838TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: CMPD2838 Alternative Parts (Cross-Reference): CMPD2838; CMPD2838BK; BAV70; Introduction Date: August 14, 1997 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242607-CMPD2838TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: CMPD2838 Alternative Parts (Cross-Reference): CMPD2838; CMPD2838BK; BAV70; Introduction Date: August 14, 1997 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 242607-CMPD2838TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242607-CMPD2838TR
Discrete Semiconductor Products 242607-CMPD2838TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242607-CMPD2838TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: CMPD2838 Alternative Parts (Cross-Reference): CMPD2838; CMPD2838BK; BAV70; Introduction Date: August 14, 1997 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242607-CMPD2838TR
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: CMPD2838
Alternative Parts (Cross-Reference): CMPD2838; CMPD2838BK; BAV70;
Introduction Date: August 14, 1997
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 242607-CMPD2838TR
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details