Central Semiconductor Corp. Diodes - Zener - Single - CMOZ33L TR CMOZ33L TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029644-CMOZ33L TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 30V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029644-CMOZ33L TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 30V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CMOZ33L TR - 1029644-CMOZ33L TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMOZ33L TR
1029644-CMOZ33L TR
Diodes - Zener - Single - CMOZ33L TR 1029644-CMOZ33L TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029644-CMOZ33L TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 30V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029644-CMOZ33L TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 30V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMOZ33L TR
Zener Diodes CMOZ33L TR
Zener Diodes 350mW 5% Tolerance

Zener Diodes 350mW 5% Tolerance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1029644-CMOZ33L TR CMOZ33L TR
Product Name Diodes - Zener - Single - CMOZ33L TR Zener Diodes
Life Cycle Stage Active
Package SOD-523; SOD-523 SOD-523; SOD-523
VZ 33 volts
ZZT 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C75,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 2441982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details