Dual NPN transistor array designed for small signal general purpose amplifier applications, housed in an SOT-563 surface mount package. Each transistor has a collector-emitter voltage rating of 80 V, continuous collector current of 500 mA, power dissipation of 350 mW, and a transition frequency of 150 MHz. The device is halogen-free by design, with an operating junction temperature range of -65°C to +150°C and thermal resistance of 357 °C/W. Pin configuration includes separate emitter, base, and collector connections for both transistors.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 80V 500mA 150MHz 350mW Surface Mount SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMLT8099TRPBFREETR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |