The CMLT5087EM is a surface mount dual PNP silicon transistor pair in an SOT-563 package, designed for applications requiring matched VBE(ON) characteristics, high gain, and low noise. Each transistor has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a power dissipation of 350 mW. The transistors are matched with a maximum VBE mismatch of 10 mV across collector currents from 1 μA to 100 μA at VCE=5 V. The device features a transition frequency of 100 MHz, current gain (hFE) ranging from 50 to 900 depending on bias, and a noise figure of 3.0 dB at 100 μA collector current. The package is halogen-free by design.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 100MHz 350mW Surface Mount SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMLT5087EMTRPBFREETR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |