Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029616-CMLT5087E TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 10mA, 100mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT Dual - PNP/PNP Enhanced
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1029616-CMLT5087E TR | CMLT5087E TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - CMLT5087E TR | Bipolar Transistors - BJT |
| Polarity | PNP; 2 PNP (Dual) |