Central Semiconductor Corp. MOSFET CMLM0584 TR

Description
MOSFET P-Ch 450mA MOSFET & 40V 500mA Schottky
Description
MOSFET P-Ch 450mA MOSFET & 40V 500mA Schottky
Datasheet
Datasheet Summary
Powered by GS/AI

The CMLM0584 is a surface-mount Multi Discrete Module™ integrating a P-channel MOSFET and a low forward voltage Schottky diode in an SOT-563 package. The MOSFET has a 30 V drain-source voltage rating, 450 mA continuous drain current, and a maximum rDS(on) of 1.5 Ω at VGS=2.5 V. The Schottky diode has a 40 V peak repetitive reverse voltage and a maximum forward voltage of 0.47 V at 500 mA. The device supports ESD protection up to 2 kV, operates from -65 °C to 150 °C, and has a thermal resistance of 357 °C/W. It is halogen-free by design.

Datasheet Summary
Powered by GS/AI

The CMLM0584 is a surface-mount Multi Discrete Module™ integrating a P-channel MOSFET and a low forward voltage Schottky diode in an SOT-563 package. The MOSFET has a 30 V drain-source voltage rating, 450 mA continuous drain current, and a maximum rDS(on) of 1.5 Ω at VGS=2.5 V. The Schottky diode has a 40 V peak repetitive reverse voltage and a maximum forward voltage of 0.47 V at 500 mA. The device supports ESD protection up to 2 kV, operates from -65 °C to 150 °C, and has a thermal resistance of 357 °C/W. It is halogen-free by design.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET P-Ch 450mA MOSFET & 40V 500mA Schottky

MOSFET P-Ch 450mA MOSFET & 40V 500mA Schottky

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CMLM0584 TR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sm
View Details
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
N-channel 80 V, 14 mΩ standard level MOSFET in LFPAK56 - BUK7Y14-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 65000 milliamps
View Details
7 suppliers