Central Semiconductor Corp. 20V 860MA MOSFET Transistor CMLDM8120 TR

Description
MOSFET P-CH 20V 860MA SOT563 Product overview: CMLDM8120 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 860MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 860MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM8120 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 860MA SOT563 Product overview: CMLDM8120 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 860MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 860MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM8120 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 860MA MOSFET Transistor
285-CMLDM8120 TR
20V 860MA MOSFET Transistor 285-CMLDM8120 TR
MOSFET P-CH 20V 860MA SOT563 Product overview: CMLDM8120 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 860MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 860MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM8120 TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 860MA SOT563 Product overview: CMLDM8120 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 860MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 860MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM8120 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8120 TR - 915608-CMLDM8120 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8120 TR
915608-CMLDM8120 TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8120 TR 915608-CMLDM8120 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 915608-CMLDM8120 TR Operating Temperature Range: -65°C ~ 150°C (TJ) Features: P-Channel 20 V 860mA (Ta) 150mW (Ta) Surface Mount SOT-563 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: CMLDM8120 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CMLDM8120 CT-ND, CMLDM8120 CT, CMLDM8120 DKR, CMLDM8120 DKR-ND, CMLDM8120 TR PBFREE, CMLDM8120 TR-ND, CMLDM8120DKR, CMLDM8120CT, CMLDM8120TR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915608-CMLDM8120 TR
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: P-Channel 20 V 860mA (Ta) 150mW (Ta) Surface Mount SOT-563
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMLDM8120
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CMLDM8120 CT-ND, CMLDM8120 CT, CMLDM8120 DKR, CMLDM8120 DKR-ND, CMLDM8120 TR PBFREE, CMLDM8120 TR-ND, CMLDM8120DKR, CMLDM8120CT, CMLDM8120TR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V P-Ch FET 8.0Vgs 860mA 360mA 350mW

MOSFET 20V P-Ch FET 8.0Vgs 860mA 360mA 350mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-CMLDM8120 TR 915608-CMLDM8120 TR CMLDM8120 TR
Product Name 20V 860MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8120 TR MOSFET
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data