The CMLDM7005 is a dual N-channel enhancement-mode MOSFET in an SOT-563 surface mount package, designed for high-speed pulsed amplifier and driver applications. It features a maximum drain-source voltage of 20 V, a continuous drain current of 650 mA, and a low on-resistance of 0.14 Ω at VGS=4.5 V. Power dissipation is rated at 350 mW on a ceramic or aluminum core PCB, with a thermal resistance of 357 °C/W. The gate-source threshold voltage ranges from 0.5 to 1.1 V, and it includes ESD protection up to 2 kV (Human Body Model). The part is RoHS compliant, as indicated by the PBFREE suffix for lead-free plating.
650MA 20V SMD MOSFET DUAL N-CHAN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMLDM7005TRPBFREETR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |