Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7002AG TR CMLDM7002AG TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029613-CMLDM7002AG TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-563 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.59nC @ 4.5V Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029613-CMLDM7002AG TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-563 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.59nC @ 4.5V Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7002AG TR - 1029613-CMLDM7002AG TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7002AG TR
1029613-CMLDM7002AG TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7002AG TR 1029613-CMLDM7002AG TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029613-CMLDM7002AG TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-563 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.59nC @ 4.5V Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029613-CMLDM7002AG TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 350mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.59nC @ 4.5V
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 0.28A MOSFET Transistor
285-CMLDM7002AG TR
60V 0.28A MOSFET Transistor 285-CMLDM7002AG TR
MOSFET 2N-CH 60V 0.28A SOT563 Product overview: CMLDM7002AG TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM7002AG TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.28A SOT563 Product overview: CMLDM7002AG TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM7002AG TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-Channel Enh Mode

MOSFET Dual N-Channel Enh Mode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1029613-CMLDM7002AG TR 285-CMLDM7002AG TR CMLDM7002AG TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7002AG TR 60V 0.28A MOSFET Transistor MOSFET
Polarity N-Channel
V(BR)DSS 60 volts
PD 350 milliwatts 350 milliwatts
Unlock Full Specs
to access all available technical data