Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 50mA 40MHz 350mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 50mA 40MHz 350mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 50mA 40MHz 350mW Surface Mount SOT-363
TRANS 2PNP 50V 0.05A SOT-363 Product overview: CMKT5087 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5087 TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866917-CMKT5087 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 50mA 40MHz 350mW Surface Mount SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMKT5087
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CMKT5087 CT-ND, CMKT5087CT-ND, CMKT5087 TR LEAD FREE, CMKT5087 CT, CMKT5087 DKR, CMKT5087TR, CMKT5087TR-ND, 1514-CMKT5087TRPBFRE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1514-CMKT5087TRPBFREETR-ND | 277-CMKT5087 TR PBFREE | 866917-CMKT5087 TR PBFREE |
| Product Name | Bipolar Transistor Arrays | 50V 0.05A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - CMKT5087 TR PBFREE |
| Polarity | PNP | PNP | PNP |
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3; SOT-363 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 50 milliamps | ||
| VCEO | 50 volts |