Central Semiconductor Corp. END - OF - LIFE - CMFBR-6F CMFBR-6F

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1162304-CMFBR-6F Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1162304-CMFBR-6F Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - CMFBR-6F - 1162304-CMFBR-6F - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CMFBR-6F
1162304-CMFBR-6F
END - OF - LIFE - CMFBR-6F 1162304-CMFBR-6F
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1162304-CMFBR-6F Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162304-CMFBR-6F
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1162304-CMFBR-6F
Product Name END - OF - LIFE - CMFBR-6F
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1219490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4477US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details