Central Semiconductor Corp. Bridge Rectifiers CMFBR-6F BK

Description
Bridge Rectifier Single Phase Standard 60V Surface Mount SOT-143
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 60V Surface Mount SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CMFBR-6FBK-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
CMFBR-6FBK-ND
Bridge Rectifiers CMFBR-6FBK-ND
Bridge Rectifier Single Phase Standard 60V Surface Mount SOT-143

Bridge Rectifier Single Phase Standard 60V Surface Mount SOT-143

Buy Now Datasheet
Bridge Rectifiers - CMFBR-6F BK - 771631-CMFBR-6F BK - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CMFBR-6F BK
771631-CMFBR-6F BK
Bridge Rectifiers - CMFBR-6F BK 771631-CMFBR-6F BK
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771631-CMFBR-6F BK Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-253-4, TO-253AA Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 140mA Current - Reverse Leakage @ Vr: 10nA @ 50V Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: SOT-143 Voltage - Peak Reverse (Maximum): 60V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 20mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771631-CMFBR-6F BK
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-253-4, TO-253AA
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 140mA
Current - Reverse Leakage @ Vr: 10nA @ 50V
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-143
Voltage - Peak Reverse (Maximum): 60V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 20mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number CMFBR-6FBK-ND 771631-CMFBR-6F BK
Product Name Bridge Rectifiers Bridge Rectifiers - CMFBR-6F BK
Rectifier Configuration / Technology Bridge
Package TO-253-4, TO-253AA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2 amps
IF 92 mA
trr 250 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
 - BAT85,113 - Rochester Electronics
Specs
Package SOD68
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers
Diode Arrays - BAS16SE6327BTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT363; 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers