Central Semiconductor Corp. Connectors,Interconnects CMDZ1L8 TR PBFREE

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Power - Max: 178.5 W
Impedance (Max) (Zzt): 1550 Ohms
Current - Reverse Leakage @ Vr: 1 mA @ 60 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details