Central Semiconductor Corp. Discrete Semiconductor Products CMDD6001TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242555-CMDD6001TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMDD6001 Alternative Parts (Cross-Reference): CMDD6001; CMDD6001BK; BAS16WS-V-GS08; MMDL914; ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242555-CMDD6001TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMDD6001 Alternative Parts (Cross-Reference): CMDD6001; CMDD6001BK; BAS16WS-V-GS08; MMDL914; ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 242555-CMDD6001TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242555-CMDD6001TR
Discrete Semiconductor Products 242555-CMDD6001TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242555-CMDD6001TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMDD6001 Alternative Parts (Cross-Reference): CMDD6001; CMDD6001BK; BAS16WS-V-GS08; MMDL914; ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242555-CMDD6001TR
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMDD6001
Alternative Parts (Cross-Reference): CMDD6001; CMDD6001BK; BAS16WS-V-GS08; MMDL914;
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 242555-CMDD6001TR
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - 3SBMB4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 400 volts
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAL74,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers