Central Semiconductor Corp. Single Diodes CMDD6001 TR PBFREE

Description
Diode Standard 75V 250mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Standard 75V 250mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CMDD6001TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-323

Diode Standard 75V 250mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1514-CMDD6001TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-323

Diode Standard 75V 250mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1514-CMDD6001TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-323

Diode Standard 75V 250mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 985323-CMDD6001 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
985323-CMDD6001 TR PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 985323-CMDD6001 TR PBFREE
Win Source Part Number: 985323-CMDD6001 TR PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 500 pA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Central Semiconductor Corp Other Names: 1514-CMDD6001TRPBFRE ECT,1514-CMDD6001TRP BFREEDKR,CMDD6001DKR ,CMDD6001TR,CMDD6001 CT-ND,CMDD6001 TR-ND,CMDD6001DKR-ND ,CMDD6001 CT,CMDD6001CT-ND,CMD D6001CT,CMDD6001TR-N D,CMDD6001 TR,CMDD6001 DKR-ND,CMDD6001 DKR,1514-CMDD6001TRP BFREETR Base Product Number: CMDD6001

Win Source Part Number: 985323-CMDD6001 TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 500 pA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Central Semiconductor Corp
Other Names: 1514-CMDD6001TRPBFREECT,1514-CMDD6001TRPBFREEDKR,CMDD6001DKR,CMDD6001TR,CMDD6001 CT-ND,CMDD6001 TR-ND,CMDD6001DKR-ND,CMDD6001 CT,CMDD6001CT-ND,CMDD6001CT,CMDD6001TR-ND,CMDD6001 TR,CMDD6001 DKR-ND,CMDD6001 DKR,1514-CMDD6001TRPBFREETR
Base Product Number: CMDD6001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1514-CMDD6001TRPBFREETR-ND 985323-CMDD6001 TR PBFREE
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1464799 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details